Vishay Intertechnology, Inc. RES 250K OHM 1/8W 1% AXIAL RNC55J2503FSB14

Description
RES 250Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 250Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250K OHM 1/8W 1% AXIAL - RNC55J2503FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1/8W 1% AXIAL
RNC55J2503FSB14
RES 250K OHM 1/8W 1% AXIAL RNC55J2503FSB14
RES 250Kohm 1/8W 1% AXIAL

RES 250Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2503FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2503FSB14-ND
Through Hole Resistors RNC55J2503FSB14-ND
250 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

250 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2503FSB14 RNC55J2503FSB14-ND
Product Name RES 250K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers