Vishay Intertechnology, Inc. RES 23.7 OHM 1/8W 1% AXIAL RNC55J23R7FSBSL

Description
RES 23.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/8W 1% AXIAL - RNC55J23R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/8W 1% AXIAL
RNC55J23R7FSBSL
RES 23.7 OHM 1/8W 1% AXIAL RNC55J23R7FSBSL
RES 23.7ohm 1/8W 1% AXIAL

RES 23.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J23R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J23R7FSBSL-ND
Through Hole Resistors RNC55J23R7FSBSL-ND
23.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J23R7FSBSL RNC55J23R7FSBSL-ND
Product Name RES 23.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details