Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2381BSRE6

Description
2.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2381BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2381BSRE6-ND
Through Hole Resistors RNC55J2381BSRE6-ND
2.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.38K OHM 1/8W .1% AXIAL - RNC55J2381BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.38K OHM 1/8W .1% AXIAL
RNC55J2381BSRE6
RES 2.38K OHM 1/8W .1% AXIAL RNC55J2381BSRE6
RES 2.38Kohm 1/8W .1% AXIAL

RES 2.38Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2381BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2381BSRE6
Through Hole Resistors RNC55J2381BSRE6
RES 2.38K OHM 1/8W .1% AXIAL

RES 2.38K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2381BSRE6-ND RNC55J2381BSRE6 RNC55J2381BSRE6
Product Name Through Hole Resistors RES 2.38K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details