Vishay Intertechnology, Inc. RES 2.32K OHM 1/8W .1% AXIAL RNC55J2321BSR36

Description
RES 2.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/8W .1% AXIAL - RNC55J2321BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/8W .1% AXIAL
RNC55J2321BSR36
RES 2.32K OHM 1/8W .1% AXIAL RNC55J2321BSR36
RES 2.32Kohm 1/8W .1% AXIAL

RES 2.32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2321BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2321BSR36-ND
Through Hole Resistors RNC55J2321BSR36-ND
2.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3395
Resistor,metal Film,2.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3395
Resistor,Metal Film,2.32KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,2.32KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2321BSR36 RNC55J2321BSR36-ND 54C3395
Product Name RES 2.32K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details