Vishay Precision Group MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/R RNC55J2261FSRE6

Description
MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/R - RNC55J2261FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/R
RNC55J2261FSRE6
MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/R RNC55J2261FSRE6
MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/ R

MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J2261FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2261FSRE6-ND
Through Hole Resistors RNC55J2261FSRE6-ND
2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2261FSRE6 RNC55J2261FSRE6-ND
Product Name MF,1/8W,2.26K ,1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers