Vishay Intertechnology, Inc. RES 225 OHM 1/8W .1% AXIAL RNC55J2250BRRE6

Description
RES 225ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1/8W .1% AXIAL - RNC55J2250BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/8W .1% AXIAL
RNC55J2250BRRE6
RES 225 OHM 1/8W .1% AXIAL RNC55J2250BRRE6
RES 225ohm 1/8W .1% AXIAL

RES 225ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2250BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2250BRRE6-ND
Through Hole Resistors RNC55J2250BRRE6-ND
225 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

225 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2250BRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2250BRRE6
Through Hole Resistors RNC55J2250BRRE6
RES 225 OHM 1/8W .1% AXIAL

RES 225 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2250BRRE6 RNC55J2250BRRE6-ND RNC55J2250BRRE6
Product Name RES 225 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 225 ohms 225 ohms 225 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details