Vishay Intertechnology, Inc. Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J2231BSR36

Description
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J2231BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J2231BSR36
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J2231BSR36
Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J2231BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2231BSR36-ND
Through Hole Resistors RNC55J2231BSR36-ND
2.23 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.23 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.23Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.23Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3341
Resistor,metal Film,2.23Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3341
Resistor,Metal Film,2.23KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,2.23KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2231BSR36 RNC55J2231BSR36-ND 54C3341
Product Name Res Metal Film 2.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,2.23Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260439 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details