Vishay Intertechnology, Inc. RES 221K OHM 1/8W .1% AXIAL RNC55J2213BSBSL

Description
RES 221Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/8W .1% AXIAL - RNC55J2213BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/8W .1% AXIAL
RNC55J2213BSBSL
RES 221K OHM 1/8W .1% AXIAL RNC55J2213BSBSL
RES 221Kohm 1/8W .1% AXIAL

RES 221Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2213BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2213BSBSL-ND
Through Hole Resistors RNC55J2213BSBSL-ND
221 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2213BSBSL RNC55J2213BSBSL-ND
Product Name RES 221K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 158373P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 220 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details