Vishay Intertechnology, Inc. RES 21.9K OHM 1/8W .1% AXIAL RNC55J2192BSRE6

Description
RES 21.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.9K OHM 1/8W .1% AXIAL - RNC55J2192BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.9K OHM 1/8W .1% AXIAL
RNC55J2192BSRE6
RES 21.9K OHM 1/8W .1% AXIAL RNC55J2192BSRE6
RES 21.9Kohm 1/8W .1% AXIAL

RES 21.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2192BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2192BSRE6-ND
Through Hole Resistors RNC55J2192BSRE6-ND
21.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2192BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2192BSRE6
Through Hole Resistors RNC55J2192BSRE6
RES 21.9K OHM 1/8W .1% AXIAL

RES 21.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2192BSRE6 RNC55J2192BSRE6-ND RNC55J2192BSRE6
Product Name RES 21.9K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 21900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details