Vishay Intertechnology, Inc. RES 21.5K OHM 1/8W 1% AXIAL RNC55J2152FRRSL

Description
RES 21.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/8W 1% AXIAL - RNC55J2152FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 1% AXIAL
RNC55J2152FRRSL
RES 21.5K OHM 1/8W 1% AXIAL RNC55J2152FRRSL
RES 21.5Kohm 1/8W 1% AXIAL

RES 21.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2152FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2152FRRSL-ND
Through Hole Resistors RNC55J2152FRRSL-ND
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2152FRRSL RNC55J2152FRRSL-ND
Product Name RES 21.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details