Vishay Intertechnology, Inc. MF,1/8W,210K ,1%,25PPM,S/.001%, T/R RNC55J2103FSRE6

Description
MF,1/8W,210K ,1%,25PPM,S/.001%, T/R
Request a Quote Datasheet
Description
MF,1/8W,210K ,1%,25PPM,S/.001%, T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,210K ,1%,25PPM,S/.001%, T/R - RNC55J2103FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,210K ,1%,25PPM,S/.001%, T/R
RNC55J2103FSRE6
MF,1/8W,210K ,1%,25PPM,S/.001%, T/R RNC55J2103FSRE6
MF,1/8W,210K ,1%,25PPM,S/.001%, T/R

MF,1/8W,210K ,1%,25PPM,S/.001%, T/R

Supplier's Site
Through Hole Resistors - RNC55J2103FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2103FSRE6-ND
Through Hole Resistors RNC55J2103FSRE6-ND
210 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2103FSRE6 RNC55J2103FSRE6-ND
Product Name MF,1/8W,210K ,1%,25PPM,S/.001%, T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details