Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2083BSB14

Description
208 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
208 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2083BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2083BSB14-ND
Through Hole Resistors RNC55J2083BSB14-ND
208 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

208 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 208K OHM 1/8W .1% AXIAL - RNC55J2083BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 208K OHM 1/8W .1% AXIAL
RNC55J2083BSB14
RES 208K OHM 1/8W .1% AXIAL RNC55J2083BSB14
RES 208Kohm 1/8W .1% AXIAL

RES 208Kohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,208Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,208Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3213
Resistor,metal Film,208Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3213
Resistor,Metal Film,208KOhms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,208KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2083BSB14-ND RNC55J2083BSB14 54C3213
Product Name Through Hole Resistors RES 208K OHM 1/8W .1% AXIAL Resistor,metal Film,208Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers