Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2052DSRSL

Description
20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2052DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2052DSRSL-ND
Through Hole Resistors RNC55J2052DSRSL-ND
20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20.5K OHM 1/8W .5% AXIAL - RNC55J2052DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W .5% AXIAL
RNC55J2052DSRSL
RES 20.5K OHM 1/8W .5% AXIAL RNC55J2052DSRSL
RES 20.5Kohm 1/8W .5% AXIAL

RES 20.5Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J2052DSRSL-ND RNC55J2052DSRSL
Product Name Through Hole Resistors RES 20.5K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details