Vishay Intertechnology, Inc. RES 20.4K OHM 1/8W .1% AXIAL RNC55J2042BSRE6

Description
RES 20.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.4K OHM 1/8W .1% AXIAL - RNC55J2042BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.4K OHM 1/8W .1% AXIAL
RNC55J2042BSRE6
RES 20.4K OHM 1/8W .1% AXIAL RNC55J2042BSRE6
RES 20.4Kohm 1/8W .1% AXIAL

RES 20.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2042BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2042BSRE6-ND
Through Hole Resistors RNC55J2042BSRE6-ND
20.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2042BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2042BSRE6
Through Hole Resistors RNC55J2042BSRE6
RES 20.4K OHM 1/8W .1% AXIAL

RES 20.4K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2042BSRE6 RNC55J2042BSRE6-ND RNC55J2042BSRE6
Product Name RES 20.4K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers