Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2003FSB14

Description
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2003FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2003FSB14-ND
Through Hole Resistors RNC55J2003FSB14-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,200K ,1%,25PPM,S/.001%,BULK - RNC55J2003FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,200K ,1%,25PPM,S/.001%,BULK
RNC55J2003FSB14
MF,1/8W,200K ,1%,25PPM,S/.001%,BULK RNC55J2003FSB14
MF,1/8W,200K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,200K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J2003FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2003FSB14
Through Hole Resistors RNC55J2003FSB14
RES 200K OHM 1/8W 1% AXIAL

RES 200K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2003FSB14-ND RNC55J2003FSB14 RNC55J2003FSB14
Product Name Through Hole Resistors MF,1/8W,200K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details