Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J2003DRRE865

Description
Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J2003DRRE865 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J2003DRRE865
Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J2003DRRE865
Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J2003DRRE865TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J2003DRRE865TR-ND
Through Hole Resistors 541-RNC55J2003DRRE865TR-ND
200 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2003DRRE865 541-RNC55J2003DRRE865TR-ND
Product Name Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details