18.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 18.8Kohm 1/8W .1% AXIAL
RES 18.8K OHM 1/8W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1882BSRE6-ND | RNC55J1882BSRE6 | RNC55J1882BSRE6 |
| Product Name | Through Hole Resistors | RES 18.8K OHM 1/8W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |