Vishay Intertechnology, Inc. Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J1871BSB14

Description
Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J1871BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J1871BSB14
Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J1871BSB14
Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J1871BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1871BSB14-ND
Through Hole Resistors RNC55J1871BSB14-ND
1.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3021
Resistor,metal Film,1.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3021
Resistor,Metal Film,1.87KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.87KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1871BSB14 RNC55J1871BSB14-ND 54C3021
Product Name Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers