Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1850BSB14

Description
185 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
185 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1850BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1850BSB14-ND
Through Hole Resistors RNC55J1850BSB14-ND
185 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

185 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 185 OHM 1/8W .1% AXIAL - RNC55J1850BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 185 OHM 1/8W .1% AXIAL
RNC55J1850BSB14
RES 185 OHM 1/8W .1% AXIAL RNC55J1850BSB14
RES 185ohm 1/8W .1% AXIAL

RES 185ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1850BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1850BSB14
Through Hole Resistors RNC55J1850BSB14
RES 185 OHM 1/8W .1% AXIAL

RES 185 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1850BSB14-ND RNC55J1850BSB14 RNC55J1850BSB14
Product Name Through Hole Resistors RES 185 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 185 ohms 185 ohms 185 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers