Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1780FMB14

Description
178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1780FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1780FMB14-ND
Through Hole Resistors RNC55J1780FMB14-ND
178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 178 OHM 1/8W 1% AXIAL - RNC55J1780FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W 1% AXIAL
RNC55J1780FMB14
RES 178 OHM 1/8W 1% AXIAL RNC55J1780FMB14
RES 178ohm 1/8W 1% AXIAL

RES 178ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1780FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1780FMB14
Through Hole Resistors RNC55J1780FMB14
RES 178 OHM 1/8W 1% AXIAL

RES 178 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1780FMB14-ND RNC55J1780FMB14 RNC55J1780FMB14
Product Name Through Hole Resistors RES 178 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details