Vishay Intertechnology, Inc. RES 178 OHM 1/8W .1% AXIAL RNC55J1780BSB14

Description
RES 178ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/8W .1% AXIAL - RNC55J1780BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W .1% AXIAL
RNC55J1780BSB14
RES 178 OHM 1/8W .1% AXIAL RNC55J1780BSB14
RES 178ohm 1/8W .1% AXIAL

RES 178ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1780BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1780BSB14-ND
Through Hole Resistors RNC55J1780BSB14-ND
178 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,178Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2937
Resistor,metal Film,178Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2937
Resistor,Metal Film,178Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,178Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1780BSB14 RNC55J1780BSB14-ND 54C2937
Product Name RES 178 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,178Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details