Vishay Intertechnology, Inc. RES 1.74K OHM 1/8W .1% AXIAL RNC55J1741BSBSL

Description
RES 1.74Kohm 1/8W .1% AXIAL
Request a Quote
Description
RES 1.74Kohm 1/8W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/8W .1% AXIAL - RNC55J1741BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/8W .1% AXIAL
RNC55J1741BSBSL
RES 1.74K OHM 1/8W .1% AXIAL RNC55J1741BSBSL
RES 1.74Kohm 1/8W .1% AXIAL

RES 1.74Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC55J1741BSBSL
Product Name RES 1.74K OHM 1/8W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details