Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1702BMB14

Description
17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1702BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1702BMB14-ND
Through Hole Resistors RNC55J1702BMB14-ND
17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 17K OHM 1/8W .1% AXIAL - RNC55J1702BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17K OHM 1/8W .1% AXIAL
RNC55J1702BMB14
RES 17K OHM 1/8W .1% AXIAL RNC55J1702BMB14
RES 17Kohm 1/8W .1% AXIAL

RES 17Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1702BMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1702BMB14
Through Hole Resistors RNC55J1702BMB14
RES 17K OHM 1/8W .1% AXIAL

RES 17K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1702BMB14-ND RNC55J1702BMB14 RNC55J1702BMB14
Product Name Through Hole Resistors RES 17K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details