Vishay Intertechnology, Inc. Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J16R5FSRE5

Description
Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J16R5FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J16R5FSRE5
Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J16R5FSRE5
Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J16R5FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J16R5FSRE5TR-ND
Through Hole Resistors 541-RNC55J16R5FSRE5TR-ND
16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J16R5FSRE5 541-RNC55J16R5FSRE5TR-ND
Product Name Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details