Vishay Intertechnology, Inc. RES 169K OHM 1/8W .5% AXIAL RNC55J1693DSRSL

Description
RES 169Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/8W .5% AXIAL - RNC55J1693DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/8W .5% AXIAL
RNC55J1693DSRSL
RES 169K OHM 1/8W .5% AXIAL RNC55J1693DSRSL
RES 169Kohm 1/8W .5% AXIAL

RES 169Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1693DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1693DSRSL-ND
Through Hole Resistors RNC55J1693DSRSL-ND
169 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1693DSRSL RNC55J1693DSRSL-ND
Product Name RES 169K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details