Vishay Precision Group RES 1.65K OHM 1/8W 1% AXIAL RNC55J1651FSRE6

Description
RES 1.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/8W 1% AXIAL - RNC55J1651FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/8W 1% AXIAL
RNC55J1651FSRE6
RES 1.65K OHM 1/8W 1% AXIAL RNC55J1651FSRE6
RES 1.65Kohm 1/8W 1% AXIAL

RES 1.65Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1651FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1651FSRE6-ND
Through Hole Resistors RNC55J1651FSRE6-ND
1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1651FSRE6 RNC55J1651FSRE6-ND
Product Name RES 1.65K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details