Vishay Intertechnology, Inc. RES 16.2K OHM 1/8W .1% AXIAL RNC55J1622BPRSL

Description
RES 16.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/8W .1% AXIAL - RNC55J1622BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W .1% AXIAL
RNC55J1622BPRSL
RES 16.2K OHM 1/8W .1% AXIAL RNC55J1622BPRSL
RES 16.2Kohm 1/8W .1% AXIAL

RES 16.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1622BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1622BPRSL-ND
Through Hole Resistors RNC55J1622BPRSL-ND
16.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1622BPRSL RNC55J1622BPRSL-ND
Product Name RES 16.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details