Vishay Intertechnology, Inc. RES 15.7K OHM 1/8W .1% AXIAL RNC55J1572BSR36

Description
RES 15.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.7K OHM 1/8W .1% AXIAL - RNC55J1572BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.7K OHM 1/8W .1% AXIAL
RNC55J1572BSR36
RES 15.7K OHM 1/8W .1% AXIAL RNC55J1572BSR36
RES 15.7Kohm 1/8W .1% AXIAL

RES 15.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1572BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1572BSR36-ND
Through Hole Resistors RNC55J1572BSR36-ND
15.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1572BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1572BSR36
Through Hole Resistors RNC55J1572BSR36
RES 15.7K OHM 1/8W .1% AXIAL

RES 15.7K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1572BSR36 RNC55J1572BSR36-ND RNC55J1572BSR36
Product Name RES 15.7K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details