Vishay Intertechnology, Inc. RES 1.55K OHM 1/8W .1% AXIAL RNC55J1551BSB14

Description
RES 1.55Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.55Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.55K OHM 1/8W .1% AXIAL - RNC55J1551BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.55K OHM 1/8W .1% AXIAL
RNC55J1551BSB14
RES 1.55K OHM 1/8W .1% AXIAL RNC55J1551BSB14
RES 1.55Kohm 1/8W .1% AXIAL

RES 1.55Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1551BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1551BSB14-ND
Through Hole Resistors RNC55J1551BSB14-ND
1.55 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.55 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1551BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1551BSB14
Through Hole Resistors RNC55J1551BSB14
RES 1.55K OHM 1/8W .1% AXIAL

RES 1.55K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1551BSB14 RNC55J1551BSB14-ND RNC55J1551BSB14
Product Name RES 1.55K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers