Vishay Intertechnology, Inc. RES 1.5M OHM 1/8W .1% AXIAL RNC55J1504BSRSL

Description
RES 1.5Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/8W .1% AXIAL - RNC55J1504BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/8W .1% AXIAL
RNC55J1504BSRSL
RES 1.5M OHM 1/8W .1% AXIAL RNC55J1504BSRSL
RES 1.5Mohm 1/8W .1% AXIAL

RES 1.5Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1504BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1504BSRSL-ND
Through Hole Resistors RNC55J1504BSRSL-ND
1.5 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1504BSRSL RNC55J1504BSRSL-ND
Product Name RES 1.5M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details