Vishay Intertechnology, Inc. RES 150K OHM 1/8W .5% AXIAL RNC55J1503DSBSL

Description
RES 150Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/8W .5% AXIAL - RNC55J1503DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/8W .5% AXIAL
RNC55J1503DSBSL
RES 150K OHM 1/8W .5% AXIAL RNC55J1503DSBSL
RES 150Kohm 1/8W .5% AXIAL

RES 150Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1503DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1503DSBSL-ND
Through Hole Resistors RNC55J1503DSBSL-ND
150 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1503DSBSL RNC55J1503DSBSL-ND
Product Name RES 150K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details