1.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/8W,1.50K ,.1%,25PPM,S/.001%,T
Resistor,Metal Film,1.5KOhms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1501BSRE6-ND | RNC55J1501BSRE6 | 54C2662 |
| Product Name | Through Hole Resistors | MF,1/8W,1.50K ,.1%,25PPM,S/.001%,T/R | Resistor,metal Film,1.5Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 0.1000 +/- % | 0.1000 to 1.00E-3 +/- % |