Vishay Intertechnology, Inc. RES 150 OHM 1/8W .5% AXIAL RNC55J1500DSBSL

Description
RES 150ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W .5% AXIAL - RNC55J1500DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W .5% AXIAL
RNC55J1500DSBSL
RES 150 OHM 1/8W .5% AXIAL RNC55J1500DSBSL
RES 150ohm 1/8W .5% AXIAL

RES 150ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1500DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1500DSBSL-ND
Through Hole Resistors RNC55J1500DSBSL-ND
150 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1500DSBSL RNC55J1500DSBSL-ND
Product Name RES 150 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details