Vishay Intertechnology, Inc. RES 14.3 OHM 1/8W .1% AXIAL RNC55J14R3BSRSL

Description
RES 14.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/8W .1% AXIAL - RNC55J14R3BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/8W .1% AXIAL
RNC55J14R3BSRSL
RES 14.3 OHM 1/8W .1% AXIAL RNC55J14R3BSRSL
RES 14.3ohm 1/8W .1% AXIAL

RES 14.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J14R3BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J14R3BSRSL-ND
Through Hole Resistors RNC55J14R3BSRSL-ND
14.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J14R3BSRSL RNC55J14R3BSRSL-ND
Product Name RES 14.3 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details