Vishay Intertechnology, Inc. RES 14.7K OHM 1/8W 1% AXIAL RNC55J1472FRBSL

Description
RES 14.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/8W 1% AXIAL - RNC55J1472FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/8W 1% AXIAL
RNC55J1472FRBSL
RES 14.7K OHM 1/8W 1% AXIAL RNC55J1472FRBSL
RES 14.7Kohm 1/8W 1% AXIAL

RES 14.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1472FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1472FRBSL-ND
Through Hole Resistors RNC55J1472FRBSL-ND
14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1472FRBSL RNC55J1472FRBSL-ND
Product Name RES 14.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details