Vishay Precision Group RES 14.7K OHM 1/8W .5% AXIAL RNC55J1472DRRE6

Description
RES 14.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/8W .5% AXIAL - RNC55J1472DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/8W .5% AXIAL
RNC55J1472DRRE6
RES 14.7K OHM 1/8W .5% AXIAL RNC55J1472DRRE6
RES 14.7Kohm 1/8W .5% AXIAL

RES 14.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1472DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1472DRRE6-ND
Through Hole Resistors RNC55J1472DRRE6-ND
14.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,14.7Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 08M0975 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,14.7Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
08M0975
Res,metal Film,14.7Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 08M0975
RES,Metal Film,14.7KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

RES,Metal Film,14.7KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1472DRRE6 RNC55J1472DRRE6-ND 08M0975
Product Name RES 14.7K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,14.7Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers