Vishay Intertechnology, Inc. RES 1.44K OHM 1/8W .1% AXIAL RNC55J1441BSB14

Description
RES 1.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.44K OHM 1/8W .1% AXIAL - RNC55J1441BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.44K OHM 1/8W .1% AXIAL
RNC55J1441BSB14
RES 1.44K OHM 1/8W .1% AXIAL RNC55J1441BSB14
RES 1.44Kohm 1/8W .1% AXIAL

RES 1.44Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1441BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1441BSB14-ND
Through Hole Resistors RNC55J1441BSB14-ND
1.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1441BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1441BSB14
Through Hole Resistors RNC55J1441BSB14
RES 1.44K OHM 1/8W .1% AXIAL

RES 1.44K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1441BSB14 RNC55J1441BSB14-ND RNC55J1441BSB14
Product Name RES 1.44K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details