Vishay Intertechnology, Inc. RES 1.42K OHM 1/8W .5% AXIAL RNC55J1421DRB14

Description
RES 1.42Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.42Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.42K OHM 1/8W .5% AXIAL - RNC55J1421DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42K OHM 1/8W .5% AXIAL
RNC55J1421DRB14
RES 1.42K OHM 1/8W .5% AXIAL RNC55J1421DRB14
RES 1.42Kohm 1/8W .5% AXIAL

RES 1.42Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1421DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1421DRB14-ND
Through Hole Resistors RNC55J1421DRB14-ND
1.42 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.42 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1421DRB14 RNC55J1421DRB14-ND
Product Name RES 1.42K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details