Vishay Intertechnology, Inc. RES 1.4K OHM 1/8W 1% AXIAL RNC55J1401FSBSL

Description
RES 1.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/8W 1% AXIAL - RNC55J1401FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/8W 1% AXIAL
RNC55J1401FSBSL
RES 1.4K OHM 1/8W 1% AXIAL RNC55J1401FSBSL
RES 1.4Kohm 1/8W 1% AXIAL

RES 1.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1401FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1401FSBSL-ND
Through Hole Resistors RNC55J1401FSBSL-ND
1.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1401FSBSL RNC55J1401FSBSL-ND
Product Name RES 1.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details