Vishay Intertechnology, Inc. RES 13.6 OHM 1/8W 1% AXIAL RNC55J13R6FSB14

Description
RES 13.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.6 OHM 1/8W 1% AXIAL - RNC55J13R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.6 OHM 1/8W 1% AXIAL
RNC55J13R6FSB14
RES 13.6 OHM 1/8W 1% AXIAL RNC55J13R6FSB14
RES 13.6ohm 1/8W 1% AXIAL

RES 13.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J13R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J13R6FSB14-ND
Through Hole Resistors RNC55J13R6FSB14-ND
13.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J13R6FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J13R6FSB14
Through Hole Resistors RNC55J13R6FSB14
RES 13.6 OHM 1/8W 1% AXIAL

RES 13.6 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J13R6FSB14 RNC55J13R6FSB14-ND RNC55J13R6FSB14
Product Name RES 13.6 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 13.6 ohms 13.6 ohms 13.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers