Vishay Intertechnology, Inc. RES 13 OHM 1/8W .1% AXIAL RNC55J13R0BRBSL

Description
RES 13ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/8W .1% AXIAL - RNC55J13R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/8W .1% AXIAL
RNC55J13R0BRBSL
RES 13 OHM 1/8W .1% AXIAL RNC55J13R0BRBSL
RES 13ohm 1/8W .1% AXIAL

RES 13ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J13R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J13R0BRBSL-ND
Through Hole Resistors RNC55J13R0BRBSL-ND
13 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J13R0BRBSL RNC55J13R0BRBSL-ND
Product Name RES 13 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details