Vishay Intertechnology, Inc. Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC55J1332FMRE6

Description
Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC55J1332FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC55J1332FMRE6
Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC55J1332FMRE6
Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J1332FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1332FMRE6-ND
Through Hole Resistors RNC55J1332FMRE6-ND
13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1332FMRE6 RNC55J1332FMRE6-ND
Product Name Res Metal Film 13.3K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details