Vishay Intertechnology, Inc. RES 131 OHM 1/8W .1% AXIAL RNC55J1310BSB14

Description
RES 131ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 131ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 131 OHM 1/8W .1% AXIAL - RNC55J1310BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 131 OHM 1/8W .1% AXIAL
RNC55J1310BSB14
RES 131 OHM 1/8W .1% AXIAL RNC55J1310BSB14
RES 131ohm 1/8W .1% AXIAL

RES 131ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1310BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1310BSB14-ND
Through Hole Resistors RNC55J1310BSB14-ND
131 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

131 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1310BSB14 RNC55J1310BSB14-ND
Product Name RES 131 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 131 ohms 131 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details