Vishay Intertechnology, Inc. RES 12.4 OHM 1/8W .1% AXIAL RNC55J12R4BSBSL

Description
RES 12.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/8W .1% AXIAL - RNC55J12R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/8W .1% AXIAL
RNC55J12R4BSBSL
RES 12.4 OHM 1/8W .1% AXIAL RNC55J12R4BSBSL
RES 12.4ohm 1/8W .1% AXIAL

RES 12.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J12R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J12R4BSBSL-ND
Through Hole Resistors RNC55J12R4BSBSL-ND
12.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J12R4BSBSL RNC55J12R4BSBSL-ND
Product Name RES 12.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details