Vishay Intertechnology, Inc. RES 1.28K OHM 1/8W .1% AXIAL RNC55J1281BSRE6

Description
RES 1.28Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.28Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.28K OHM 1/8W .1% AXIAL - RNC55J1281BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28K OHM 1/8W .1% AXIAL
RNC55J1281BSRE6
RES 1.28K OHM 1/8W .1% AXIAL RNC55J1281BSRE6
RES 1.28Kohm 1/8W .1% AXIAL

RES 1.28Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1281BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1281BSRE6-ND
Through Hole Resistors RNC55J1281BSRE6-ND
1.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1281BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1281BSRE6
Through Hole Resistors RNC55J1281BSRE6
RES 1.28K OHM 1/8W .1% AXIAL

RES 1.28K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1281BSRE6 RNC55J1281BSRE6-ND RNC55J1281BSRE6
Product Name RES 1.28K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details