RES 12.7Kohm 1/8W 1% AXIAL
12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,12.7KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1272FSRE6 | RNC55J1272FSRE6-ND | 08M0627 |
| Product Name | RES 12.7K OHM 1/8W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,12.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 12700 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |