Vishay Intertechnology, Inc. RES 1.27K OHM 1/8W .1% AXIAL RNC55J1271BSBSL

Description
RES 1.27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/8W .1% AXIAL - RNC55J1271BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/8W .1% AXIAL
RNC55J1271BSBSL
RES 1.27K OHM 1/8W .1% AXIAL RNC55J1271BSBSL
RES 1.27Kohm 1/8W .1% AXIAL

RES 1.27Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1271BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1271BSBSL-ND
Through Hole Resistors RNC55J1271BSBSL-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1271BSBSL RNC55J1271BSBSL-ND
Product Name RES 1.27K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers