Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1241FSB14

Description
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1241FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1241FSB14-ND
Through Hole Resistors RNC55J1241FSB14-ND
1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.24K OHM 1/8W 1% AXIAL - RNC55J1241FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W 1% AXIAL
RNC55J1241FSB14
RES 1.24K OHM 1/8W 1% AXIAL RNC55J1241FSB14
RES 1.24Kohm 1/8W 1% AXIAL

RES 1.24Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1241FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1241FSB14
Through Hole Resistors RNC55J1241FSB14
RES 1.24K OHM 1/8W 1% AXIAL

RES 1.24K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1241FSB14-ND RNC55J1241FSB14 RNC55J1241FSB14
Product Name Through Hole Resistors RES 1.24K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details