Vishay Intertechnology, Inc. Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC55J1202BSB14

Description
Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole - RNC55J1202BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
RNC55J1202BSB14
Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC55J1202BSB14
Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55J1202BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1202BSB14-ND
Through Hole Resistors RNC55J1202BSB14-ND
12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1202BSB14 RNC55J1202BSB14-ND
Product Name Res Metal Film 12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details