Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1201BSRE6

Description
1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1201BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1201BSRE6-ND
Through Hole Resistors RNC55J1201BSRE6-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,1.20K ,.1%,25PPM,S/.001%,T/R - RNC55J1201BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.20K ,.1%,25PPM,S/.001%,T/R
RNC55J1201BSRE6
MF,1/8W,1.20K ,.1%,25PPM,S/.001%,T/R RNC55J1201BSRE6
MF,1/8W,1.20K ,.1%,25PPM,S/.001%,T /R

MF,1/8W,1.20K ,.1%,25PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1201BSRE6-ND RNC55J1201BSRE6
Product Name Through Hole Resistors MF,1/8W,1.20K ,.1%,25PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details